Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X9SPV-LN4F-3QE -B:
- X9SPV-LN4F-3QE (Bulk Pack)
Physical StatsForm Factor: Dimensions: - 6.75" x 6.75", (17.15cm x 17.15cm)
Processor/CacheCPU: - 3rd Generation Intel® Core i7 Mobile ECC processor
- Core i7-3612QE processor
System MemoryMemory Capacity: - 2x 204-pin DDR3 SODIMM sockets
- Supports up to 16 GB DDR3 ECC memory
Memory Type: - 1333/1066MHz ECC DDR3 SO-DIMM, 204-pin gold-plated DIMMs
DIMM Sizes: Memory Voltage: On-Board DevicesChipset: SATA: - SATA 2.0 3Gb/s with RAID 0, 1, 5, 10
- SATA 3.0 6Gb/s with RAID 0, 1
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- Nuvoton WPCM450 BMC
Network Controllers: - Intel® 82574L Gigabit Ethernet controllers
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
- 1x Realtek RTL8201F PHY (dedicated IPMI)
Graphics: - Intel Integrated Graphics HD 4000 or Matrox G200eW to VGA via BIOS setup
Input / OutputSATA: - 2x SATA 3.0 ports (6Gb/s)
- 4x SATA 2.0 ports (3Gb/s)
LAN: - 4x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB: - 4x USB 3.0 ports (via header)
- 6x USB 2.0 ports (4 rear, 2 via header)
VGA: Serial Port / Header: - 2x COM ports (1 rear, 1 header)
DOM: - 1 DOM (Disk on Module) power connector
OS Compatibility• Please reference the OS Compatibility Chart for details
Chassis (Optimized for X9SPV-LN4F)1U Chassis: Expansion SlotsPCI-Express: System BIOSBIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - DMI 2.3
- PCI 2.3
- ACPI 1.0 / 2.0
- USB Keyboard support
- SMBIOS 2.3
ManagementSoftware: - SuperDoctor® III
- Watch Dog
Power Configurations: - ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Keyboard Wakeup from Soft-Off
- Power-on mode for AC power recovery
PC Health MonitoringVoltage: - Monitors for CPU Cores, +1.8V, +3.3V, +5V, ±12V, +3.3V Standby, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
FAN: - Total of four 4-pin fan headers supporting up to 4 fans
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- FC temperature sensing logic
LED: - CPU / System Overheat LED
- +5V Standby alert LED