Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X9SPU-F -B:
Physical StatsForm Factor: Dimensions: - 8" x 13", (20.3cm x 33.0cm)
Processor/CacheCPU: - Intel® Xeon® processor E3-1200 & v2 series, Intel® 2nd Gen and 3rd Gen Core i3, Intel® Pentium® and Celeron processors *** *
- Socket H2 (LGA 1155)
System MemoryMemory Capacity: - 4x 240-pin DDR3 DIMM sockets
- Supports up to 32 GB DDR3 ECC and non-ECC UDIMM
Memory Type: - 1333/1600MHz*** ECC DDR3 SDRAM 72-bit, 240-pin gold-plated DIMMs
DIMM Sizes: Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors
(using ECC memory)
On-Board DevicesChipset: - Intel C216 Express PCH chipset
SATA: - 4x SATA2 (3Gbps) w/ RAID 0, 1, 5, 10
- 2x SATA3 (6Gbps) w/ RAID 0, 1
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- Nuvoton WPCM450RA0BX
Network Controllers: - Intel® 82574L Dual Port Gigabit Ethernet
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Video: - Matrox G200eW 16MB DDR2 graphics controllers
Input / OutputSATA: - 2 SATA 3.0 ports (6Gbps)
- 4 SATA 2.0 ports (3Gbps)
LAN: - 2 RJ45 Gigabit Ethernet LAN ports
- 1 RJ45 Dedicated IPMI LAN port
USB: - 4 USB 3.0 ports total (via headers)
- 4 USB 2.0 ports total (2 rear, 2 via header)
Video: Serial Port / Header: - 2 serial ports (1 rear, 1 header)
DOM: - 1 DOM (Disk on Module) power connector
TPM: Chassis ( Optimized for X9SPU-F )1U Chassis: - CSE-113TQ-R500UB
- CSE-813T-600UB
- CSE-815TQ-R500UB
2U Chassis: Important Chassis Notes: - To support motherboards based on Intel® Xeon® processor 5500/3500 series,Revision K or later chassis is recommended for most models. Please talk to your sales representative for details.
Expansion SlotsPCI-Express: - 1x PCI-E 3.0 x16 slot***
- 2x PCI-E 2.0 x4 (in x8) slots
System BIOSBIOS Type: - 64Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- APM 1.2
- DMI 2.3
- PCI 2.3
- ACPI 1.0 / 2.0 / 3.0 / 4.0
- USB Keyboard support
- Hardware BIOS Virus protection
- SMBIOS 2.7.1
- UEFI
- RTC (Real Time Clock) Wakeup
ManagementSoftware: - IPMI (Intelligent Platform Management Interface) v1.5 / 2.0 with KVM support
- SuperDoctor® III
- Watch Dog
- NMI
Power Configurations: - ACPI / APM Power Management
- Keyboard Wakeup from Soft-Off
- CPU Fan auto-off in sleep mode
- Power-on mode for AC power recovery
PC Health MonitoringVoltage: - Monitors for CPU Cores, +3.3V, +5V, ±12V, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
FAN: - Total of five 4-pin fan headers supporting up to 5 fans w/ tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- I2C temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- Suspend static indicator LED
- UID/Remote UID
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- Chipkill support
- RoHS, Halogen Free