Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X9SRD-F -B:
Physical StatsForm Factor: Dimensions: - 4.75" x 15.95", (12.06cm x 40.51cm)
Processor/CacheCPU: - Single Socket R (LGA 2011)
- Intel® Xeon® processor E5-2600/1600
and E5-2600/1600 v2 family†
(up to 12 cores and up to 130W)
Note: † BIOS version 3.0 or above is required
System MemoryMemory Capacity: - 4x 240-pin DDR3 DIMM slots
- Supports up to 128 GB DDR3 ECC Registered memory (RDIMM)
- Supports up to 32 GB DDR3 ECC Un-Buffered memory (UDIMM)
Memory Type: - 1866/1600/1333/1066 MHz ECC DDR3 SDRAM 72-bit, 240-pin gold-plated DIMMs
DIMM Sizes: - 32GB, 16GB, 8GB, 4GB, 2GB, 1GB,
64GB LRDIMM
Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
On-Board DevicesChipset: SATA: - 1x SATA DOM
- SATA 3.0 6Gb/s with RAID 0, 1, 5, 10
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- Nuvoton WPCM450 BMC
Network Controllers: - 1x Realtek RTL8201N PHY (dedicated IPMI)
VGA: Input / OutputSerial ATA: - 2x SATA 3.0 ports (6Gb/s)
LAN: - 1x RJ45 Dedicated IPMI LAN port
USB: - 2x internal USB (via header)
VGA: Serial Port / Header: - 2x Fast UART 16550 serial port
(one header and one rear port)
DOM: - 1x DOM (Disk on Module) power connector
TPM: Chassis ( Optimized for X9SRD-F )3U Chassis: Important Chassis Notes: - To support the new generation Intel® Xeon® processor-based motherboards, aRevision K chassis is recommended for most models. Please talk to your sales representative or follow the link for details.
Expansion SlotsPCI-Express: - 1x PCI-E 3.0 x8 LP slot (for AOC-CGP-I2-O-P)
- 1x PCI-E 3.0 x8 connector
System BIOSBIOS Type: - 32Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- APM 1.2
- ACPI 1.0 / 2.0
- USB Keyboard support
- SMBIOS 2.3
- RTC (Real Time Clock) Wakeup
ManagementSoftware: - IPMI (Intelligent Platform Management Interface) v1.5 / 2.0 with KVM support
- SuperDoctor® III
- Watch Dog
- NMI
Power Configurations: - ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Power-on mode for AC power recovery
- Suspend to RAM (STR)
PC Health MonitoringVoltage: - Monitors for CPU Cores, +1.8V, +3.3V, +5V, ±12V, +3.3V Standby, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
- 5-Phase-switching voltage regulator with auto-sense from 0.8375V-1.60V
FAN: - Total of 5 fan headers supporting up to 5 fans
- Five 4-pin fan headers
- 5x fans with tachometer status monitoring
Temperature: - CPU thermal trip support
- FC temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- +5V Standby alert LED
- UID/Remote UID
Other Features: