Component Cooler, 50 CFM, 220V

Component Cooler shall be Middle Atlantic Products model # ICOMP-COOL50. Component Cooler shall have a black finish. Component Cooler shall activate at 87°F (30.5°C), and switch off at 85°F (29.4°C). Component Cooler shall displace 50 CFM with maximum decibel level of 29 dB (measurements made 1 meter from source, centered horizontally and vertically). Component Cooler shall include 1 fan, and one fan controller/temperature sensor. Component Cooler shall be standalone. Component Cooler shall be GREENGUARD Indoor Air Quality Certified for Children and Schools. Component Cooler shall meet the material requirements of the RoHS Directive. Component Cooler shall be manufactured by an ISO 9001 and ISO 14001 registered company. Component Cooler shall be warrantied to be free from defects in materials and workmanship under normal use and conditions for a period of 3 years. Component Cooler shall include a UL Listed 22V DC power supply and temperature probe with a 9’ cord.

Manufacturer Part Number
COMP-COOL50
EAN/UPC
0656747186530,656747186530
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Finish Type: Black
Component Type: active

Listing Agencies/Third Party Information

RoHS: Yes
Greenguard: Yes

Dimensions

CFM: 50
Depth: 10.11"
Height: 1.77"
Width: 8.69"
Primary Package Weight (US): 3.71

Component Cooler shall be Middle Atlantic Products model # ICOMP-COOL50. Component Cooler shall have a black finish. Component Cooler shall activate at 87°F (30.5°C), and switch off at 85°F (29.4°C). Component Cooler shall displace 50 CFM with maximum decibel level of 29 dB (measurements made 1 meter from source, centered horizontally and vertically). Component Cooler shall include 1 fan, and one fan controller/temperature sensor. Component Cooler shall be standalone. Component Cooler shall be GREENGUARD Indoor Air Quality Certified for Children and Schools. Component Cooler shall meet the material requirements of the RoHS Directive. Component Cooler shall be manufactured by an ISO 9001 and ISO 14001 registered company. Component Cooler shall be warrantied to be free from defects in materials and workmanship under normal use and conditions for a period of 3 years. Component Cooler shall include a UL Listed 22V DC power supply and temperature probe with a 9’ cord.

Technical Information

Volts: 220