Future-ready Ethernet switching platform specifically architected for tomorrow’s high‐performance Data Center
The Avaya Virtual Services Platform 7000 Series, with its unique ‘Distributed Top-of-Rack’ capability, is the Data Center Top-of-Rack solution that delivers the industry’s best application performance; featuring multi-hop low- latency, supporting advanced Fabric-based services, and enabling a one-touch, edge-only provisioning model. Leveraging this application performance advantage, businesses can reduce time-to-decision cycles, and reduce both deployment and operational costs.
The Avaya Virtual Services Platform 7000 Series is an energy and space- efficient platform built around a next- generation chipset, delivering wire- speed 1/10Gbps Ethernet for today’s connectivity requirements. It is also uniquely future-ready with the embedded flexibility to seamlessly support 40 and 100Gbps Ethernet, Storage convergence, and has been built to support network‐wide fabric- based virtualized services and lossless environments.
Highlights
Note:
General and Performance
•Physical Connectivity:
- 7024XLS
24 x 10GBASE-SFP+ Ports (front)
1 x Media Dependent Adapter Slot (front)
4 x High-Speed Fabric Interconnect Ports (rear)
- 7024XT
24 x 10GBASE-T RJ45 Ports (front)
1 x Media Dependent Adapter Slot (front)
4 x High-Speed Fabric Interconnect Ports (rear)
•Switch Fabric Architecture: 1,280Gbps Full-Duplex
•Frame forwarding rate: 960Mpps per Switch
•Typical Latency: ~500nsec
•Typical Jitter: 12 – 14μsec
•Frame length: 64 – 1518 Bytes (Untagged), 64 – 1522 bytes (802.1Q Tagged)
•Jumbo Frame support: up to 9,216 Bytes (802.1Q Tagged)
•Multi-Link Trunks: up to 64 Groups, with 8 Links per Group
•VLANs: up to 1,024 (up to 4,094 VLAN IDs)
•Multiple Spanning Tree Groups: 8
•MAC Address: 131,000
•DHCP Relay Entries: up to 256
•ARP Entries: up to 4,096
•IP Interfaces: up to 256
•IPv4 Routing: RIP, OSPF
•IPv4 Routes: up to 4,096
•OSPF Areas: up to 4
•OSPF Adjacencies: up to 64
•ECMP Paths: up to 4
•VRRP Instances: up to 256
•IPv6 Routing: Static
•Avaya Distributed Top-of-Rack, technology:
-Stack-mode of up to 8 units leveraging 5.12Tbps of virtual backplane capacity to support up to 256 10GbE ports, or up to 192 10GbE/16 40GbE ports
-Fabric-mode of up to 500 units leveraging 280Tbps of virtual backplane capacity to support up to 16,000 10GbE ports, or up to 12,000 10GbE/1,000 40GbE ports