Switched PDUMV20HVNET2 8-Outlets PDU

Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, secure web, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is continuously displayed locally via visual meter and remotely via web/network interface to warn of potential overloads before critical IT mains or branch breakers trip.

Manufacturer Part Number
PDUMV20HVNET2
EAN/UPC
0037332162557,037332162557
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compliant with the Federal Trade Agreements Act(TAA) for GSA Schedule purchases

OVERVIEW

PDU Type: Switched


OUTPUT

Output Capacity Details: 3.84kW (240V), 3.68kW (230V), 3.52kW (220V), 3.33kW (208V), 3.2kW (200V) / 16A total capacity; 16A max per C19 outlet; 12A (10A CE) max per C13 outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (7) C13; (1) C19
Output Nominal Voltage: 200; 208; 220; 230; 240
Overload Protection: n/a
Customized Load Management Receptacles: Each outlet is individually controllable via remote interface


INPUT

PDU Input Voltage: 200; 208; 220; 230; 240
Recommended Electrical Service: 20A 208/240V; 16A 230V
Maximum Input Amps: 20
Maximum Input Amps Details: Agency de-rated to 16A continuous
Input Connection Type: C20 inlet accepts included L6-20P input cable
PDU Plug Type: NEMA L6-20P; IEC-320 C20
Input Cord Length (ft.): 10
Input Phase: Single-Phase


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Digital meter reports PDU output current in amps
Front Panel LEDs: 24 power availability LEDs confirm power off/on status for each built-in outlet


PHYSICAL

Shipping Dimensions (hwd / in.): 5.8 x 3.9 x 41.5
Shipping Weight (lbs.): 6
Unit Dimensions (hwd / in.): 38.9 x 2.19 x 1.93
Unit Weight (lbs.): 3.9
Form Factors Supported: 0U vertical rackmount; includes rackmount brackets. Supports toolless mounting in button-mount compatible racks
PDU Form Factor: Vertical (0U)


ENVIRONMENTAL

Relative Humidity: 0-95% non-condensing


COMMUNICATIONS

SNMP Compatibility: Pre-installed SNMPWEBCARD provides remote monitoring via web, Telnet, and SNMP management systems. Remote management enables outlets to be turned on and off individually


CERTIFICATIONS

Certifications: Tested to UL 60950-1 (USA, Canada), CE (Int'l), Class A (Emissions), NOM (Mexico), RoHS compliant, TAA Compliant


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty