BluNote Plus Chat Wireless Conference Speaker offers a full-range music playback in MP3 players and professional telephone conferencing through the high-quality, dual MEMs microphones with impedance matching. DSP with noise and echo cancellation, along with a passive radiator and dual speakers, allow a natural-sounding voice in Bluetooth-paired, cell phone conversations. Compact design fits easily in a briefcase. Wireless speaker is rechargeable with Lighter Capacitive Touch Panel Controls (not included). Music playback is enhanced by innovative, audio compression technology, APT-X by CSR, producing audio quality that is indistinguishable from a wired device.
Note:
TELEPHONE AND ELECTRICAL SPECIFICATIONS
Bluetooth® range: 33' (10 meters)
Playback time: up to 12 hours
Loudspeaker output power: 2.2Watts (2 x for 4.4Watts)
Audio input jack: 3.5mm
Certifications: FCC part 15 Class B, UL, CSA, TCA, CE,
TUV, RoHS
MECHANICAL SPECIFICATIONS
Dimensions: 9" x 3.25" x 1.375" (22.8 x 8.3 x 3.5)cm
Package dimensions: 10" x 5.75" x 3.5" (25.4 x 14.6 x 9)cm
Weight: 9.5oz (270g)
Operating Temperature: 14° – 131°F (-10° – 55°C)
CONTROLS
AC adapter
ON/OFF
Answer Call
Bass Boost
Volume up and down
Next Track
Pause/Play
Previous Track
DISPLAY
Blue LED for Bluetooth® pairing
Caller Phone Number ID