7-Port Powered USB 2.0 Hub

The Targus 7-Port Hub is a convenient and compact way to use more USB ports than your computer has available. The hub is USB powered giving you the ability to connect up to seven electronic devices to your laptop all at once. For the high powered devices, such as an external hard drive, there is an AC adapter included. The design of the 7-Port Hub is compact making it possible to take it along with you anywhere you go.

Manufacturer Part Number
ACH115CA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty : 1 Year Warranty
Compatibility : Compatibility - Designed to work with PC, Mac and Netbook computers; Windows® 8, 7, Vista, XP, Mac OS X v10.8, Mac OS X v10.7
Weight : 3.52 oz
Exterior Dimensions : 3.34”L x 0.9”H x 2.0”W