Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Ports:
- 1 External SATA 6Gbps Port
- 1 Internal SATA 6Gbps port
- 1 Internal IDE Port (Connects up to 2 IDE Hard Drives)
- Based on Marvel 88SE9128 PCI-Express 2.0 SATA 6Gbps Hardware RAID Controller
- 1-Lane PCI-Express 2.0 Interface Supports Communication Speed of 2.5Gbps and 5.0Gbps
- Compliant with PCI-Express 2.0 Base Specification
- Unique Hard Drive Activity LED Indicator Circuit Design: The LED Blinks for Read/Write Activity
- Serial-ATA (SATA) Interface:
- Compliant with Serial-ATA Specification 3.0
- Supports Communication speed of 6.0Gbps, 3.0Gbps, and 1.5Gbps
- Compatible with SATA-III (6Gbps), SATA-II (3Gbps), and SATA-I (1.5Gbps) Hard Drives and SSD's
- Supports Gen1i, Gen 1x, Gen 2i, Gen 2m, Gen 2x, and Gen 3i
- Supports Hardware RAID 0 and RAID 1
- Supports Native Command Queue (NCQ)
- Supports SATA Port Multiplier FIS Based Switching or Command Based Switching
- Supports SATA Port Hot-plug
- Supports AHCI 1.0 and IDE Programming Interface
- Supports ATA and ATAPI Commands
- Parallel-ATA (PATA/IDE) Interface:
- Compliant with ATA/ATAPI-7 Specification
- Supports DMA Protocols, and up to UDMA 150 Mbps Data Transfer Rate
- Supports Multiword DMA and PIO Modes for Data Transfer
- Supports IDE Programming Interface
- Notes:
- Supports Boot to OS; reinstall OS may be required.