All-Weather Compact 2-Way Coaxial Loudspeaker with 12" LF
The AWC129 is a compact, coaxial-driver, 2-way, highly weather-resistant full-range loudspeaker system which is ideal for speech and music in a wide variety of applications, including sports facilities, racetracks, stadiums, fairgrounds, rodeos, skating rinks, themed entertainment venues, cruise ships, water parks, outdoor background music/paging systems, swimming pools, and a wide variety of other outdoor or indoor venue types.
Note:
SPECIFICATIONS
Frequency Range (-10 dB)
55 Hz – 20 kHz
Frequency Response (±3 dB)
80 Hz – 20 kHz
Coverage Pattern
90° x 90°
Directivity Factor (Q)
10.1 (1 k – 16 kHz)
Directivity Index (DI)
9.5 dB (1k – 16 kHz)
Long-Term System Power
400 W (1600 W peak), 2 hrs.
Rating (IEC)
250 W (1000 W peak), 100 hrs
Sensitivity (2.83V @ 1m)
96 dB (Ave. 80 Hz – 20 kHz)
Maximum SPL
Direct 8Ω: 122 dB (peaks of 128 dB)
200 W Tap: 119 dB
Crossover Network
1.5 kHz, 3rd order (18 dB/oct) high-pass plus conjugate to HF, 2nd order low-pass to LF
Nominal Impedance
8 ohms
Transformer Taps
70V: 200W, 100W, 50W, 25W
100V: 200W, 100W, 50W
Low Frequency Driver
Kevlar-reinforced cone with weather treatment, 75 mm (3 in) voice coil.
High Frequency Driver
25 mm (1 in) diaphragm and voice coil diameter, high temperature polymer diaphragm, patented design, fluid-cooling.
HF Driver Protection
Minimum audibility SonicGuard™ HF overload protection
Enclosure
ABS with Glass enclosure, heavily braced
Attachment
Two M10 (fine-thread) points for included U-bracket. M6 secondary safety attachment point on back panel.
Grille
Corrosion-resistant zinc-rich extra-thick powder coated steel grille, 3- layer assembly with foam and woven poly mesh backing.
Input Connection
CE-compliant covered barrier strip terminals. Barrier terminals accept up to 9 mm outside 4 mm inside open-lug (#6, #8 or #10) plus bare wire up to 2.5 mm2 (12 AWG) wire or spade lugs. Terminal compartment cover equipped with gland nut that forms water-tight seal with round-jacketed cables with outside diameters between 4.0 mm (0.16") and 9.0 mm (0.36")
Environmental
IP56 per IEC529, with a minimum 5° downward aiming angle. Exceeds Mil Spec 810 for humidity, salt spray, temperature & UV, and ASTM G85 for salt spray (168 hrs).
Dimensions
402 x 402 x 445mm (15.8 x 15.8 x 17.5 in), cabinet
470 mm (18.5 in) depth with gland nut
542 mm (21.4 in) including bracket extending to back
Colors
Available in gray (similar to Pantone 420C) and black (-BK)
Net Weight
15.9 kg (35.0 lb), 18.9 kg (41.5 lb) with u-bracket
Shipping Weight
23.4 kg (51.5 lbs)
Included Accessories
U-bracket, matches loudspeaker color (gray or black), zinc-rich extrathick powder coated, steel.