Lever Lock, Horizontal Angle, 21"D, 4 pc

Horizontal lacing bars install inside the rack from side-to-side to manage cables and provide strain relief to connectors. Mount horizontal bars between rackrail brackets or between vertical bars for flexible location choices. 

  • Compatible with the specific named rack series
  • Choice of three styles: round bar, channel, and angle
  • Steel construction with black powder coat finish

Manufacturer Part Number
LL-HA21-4
EAN/UPC
0656747142116,656747142116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Info

Finish Type: Black Powder Coat

Quantity: 4

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

Depth: 0.63"

Height: 0.9"

Width: 22.07"

Primary Package Weight (US): 4

Technical Information

Material: Steel