FrameMaker v.11.0

Author, enrich, manage, and publish XML/DITA and unstructured content

Adobe FrameMaker 11 software is a best-in-class authoring and publishing solution with one of the lowest transition costs and highest ROI for migration to XML. Use the new XML Code View to natively author structured content. Collaborate with PDF-based roundtrip reviews. Manage content with out-of-the-box CMS integration. Publish to multiple channels, formats, and screens via HTML5 using Adobe
FrameMaker Publishing Server 11 or Adobe Technical Communication Suite 4.

Manufacturer Part Number
65187454
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor:

  • Intel Pentium 4 or faster

Operating System:

  • Windows 7 with Service Pack 2
  • Windows Vista with Service Pack 2
  • Windows XP with Service Pack 3

Hard Disk:

  • 1.7 GB of available space
  • Additional free space during installation (cannot install on a volume that uses a case-sensitive file system or on removable flash storage devices)

Memory:

  • 1 GB of RAM (2 GB Recommended)

Optical Drive:

  • DVD-ROM

Others:

  • This software will not operate without activation. Broadband Internet connection and registration are required for software activation, validation of subscriptions, and access to online services. Phone activation is not available