2MP 54cm (21.3") Monochrome LCD Monitor

2 megapixel high-resolution diagnostic monochrome monitor ideal for a wide variety of tasks from viewing CR, DR, MRI and CT images to use as a PACS/HIS/RIS terminal. High-definition and multifunctional model featuring precise calibration compliant with the DICOM Part 14 standard.

Manufacturer Part Number
GX240-CL-P-BK
EAN/UPC
0690592033243,690592033243
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Variations
GX240-CL-P: Pairing

Cabinet Color: Black

Panel
Type: Monochrome TFT LCD Panel (IPS)
Backlight: LED
Size: 54 cm / 21.3" (540 mm diagonal)
Native Resolution: 1200 x 1600 (3:4 aspect ratio)
Viewable Image Size (H x V): 324.0 x 432.0 mm
Pixel Pitch: 0.270 x 0.270 mm
Grayscale Tones: 10-bit (DisplayPort) : 1,024 from a palette of 16,369 tones
8-bit: 256 from a palette of 16,369 tones
Viewing Angles (H / V, typical): 176° / 176°
Brightness (typical): 1,200 cd/m2
Recommended Brightness for Calibration: 500 cd/m2
Contrast Ratio (typical): 1400:1
Response Time (typical): 40 ms (On/Off)

Video Signals
Input Terminals: DVI-D x 1, DisplayPort x 1
Digital Scanning Frequency (H / V): 31 - 100 kHz / 59 - 61 Hz
Frame synchronous mode: 59 - 61 Hz

USB
Function: 1 upstream, 2 downstream
Standard: Rev. 2.0

Power
Power Requirements: AC 100 - 120 V, 200 - 240 V: 50 / 60 Hz
Maximum Power Consumption: 76 W
Typical Power Consumption: 29 W
Power Save Mode: Less than 1.6 W
Power Management: DVI DMPM, DisplayPort 1.1a
Sensor: Backlight Sensor, Integrated Front Sensor, Presence Sensor, Ambient Light Sensor

Features & Functions
Brightness Stabilization: Yes
Digital Uniformity Equalizer: Yes
Preset Modes: CAL Switch
OSD Languages: English, German, French, Italian, Japanese, Simplified Chinese, Spanish, Swedish, Traditional Chinese

Physical Specifications
Net Weight: 10.2 kg
Net Weight (Without Stand): 7.5 kg
Hole Spacing (VESA Standard): 100 x 100 mm
Certifications & Standards (Please contact the EIZO group company or distributor in your country for the latest information.): CE (Medical Device Directive), EN60601-1, UL60601-1, CSA C22.2 No. 601-1, IEC60601-1, VCCI-B, FCC-B, Canadian ICES-003-B, C-tick, RoHS, China RoHS, WEEE, CCC, GOST-R
FDA 510(k) Clearance: Yes (for General Radiography)
Supplied Accessories: AC power cord, signal cables (DVI-D - DVI-D, DisplayPort - DisplayPort), USB cable, Utility Disk (RadiCS LE, ScreenManager Pro for Medical, user's manual)
Warranty: Five Years