VGA/DVI Video Adapter

Highlights

  • Converts digital DVI output to standard analog VGA output
  • Supported by Dell Technical Support when used with a Dell system

Overview

The DVI-to-VGA Adapter from Dell is designed for Dellâ„¢ Systems. This adapter converts digital DVI output designed for digital flat panels to standard analog VGA output for analog CRT monitors or flat panels. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part# : 6U934
Dell Part# : 330-0327

Compatibility
This product is compatible with the following systems:
  • Alienware Area - 51
  • Alienware Aurora
  • Alienware Aurora R2
  • Alienware Aurora R3
  • Dimension 5100C
  • Dimension 5150C
  • Dimension 9100
  • Dimension 9150
  • Dimension 9200
  • Dimension 9200C
  • Dimension C521
  • Dimension E521
  • Dimension XPS Generation 5
  • Inspiron 518
  • Inspiron 519
  • Inspiron 530s
  • Inspiron 531s
  • Inspiron 545
  • Inspiron 545s
  • Inspiron 546s
  • Inspiron 560
  • Inspiron 560s
  • Inspiron 580s
  • OptiPlex 3010
  • Optiplex 320 DT
  • OptiPlex 330 DT
  • OptiPlex 360 DT
  • OptiPlex 380 DT
  • OptiPlex 580 DT
  • OptiPlex 7010
  • Optiplex 740 DT
  • OptiPlex 745 DT
  • OptiPlex 745c
  • Optiplex 755 Energy Smart DT
  • OptiPlex 760 DT
  • Optiplex 780 DT
  • Optiplex 780 MT
  • Optiplex 780 SFF
  • OptiPlex 790 DT
  • OptiPlex 9010
  • OptiPlex 960
  • OptiPlex 980 DT
  • OptiPlex GX620 DT
  • OptiPlex XE DT
  • Precision Workstation 380
  • Precision Workstation 380 Extreme Edition
  • Precision Workstation 390
  • Precision Workstation 490
  • Precision Workstation 690 (1 Kw Power Supply)
  • Precision Workstation R5400
  • Precision Workstation R5500
  • Precision Workstation T1500
  • Precision Workstation T3400
  • Precision Workstation T3500
  • Precision Workstation T5400
  • Precision Workstation T5500
  • Precision Workstation T7400
  • Precision Workstation T7500
  • Studio XPS 435t/9000
  • Studio XPS 8000
  • Studio XPS 8100
  • Studio XPS 9100
  • Vostro 200
  • Vostro 220
  • Vostro 220s
  • Vostro 400
  • Vostro 410
  • Vostro 420
  • Vostro 430
  • Vostro 460
  • XPS 200
  • XPS 210
  • XPS 400
  • XPS 410
  • XPS 420
  • XPS 430
  • XPS 600
  • XPS 625
  • XPS 630I
  • XPS 700
  • XPS 710 (1 Kw Power Supply)
  • XPS 710 (750 Mw Power Supply)
  • XPS 720
  • XPS 730
  • XPS 730X
  • XPS 8300
  • XPS M1730

Manufacturer Part Number
330-0327
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type VGA adapter
Connector(s) 1 x DVI - male Connector(s)
(Other Side) 1 x 15 pin HD D-Sub (HD-15) - male
General
Type VGA adapter
Connectivity
Connector(s) 1 x DVI - male
Connector(s) (Other Side) 1 x 15 pin HD D-Sub (HD-15) - male