Triple Monitor Flex Stand DS-322STA

Uniquely Designed

 The unique flex design of the DS-322STA makes this a great Triple Monitor mounting solution for your LCD monitors.  DoubleSight's flex design offers the user complete flexibility when adjusting their monitor on the desktop.  In addition, Flex Stands provide a secure, Ergonomic mount while eliminating clutter and saving valuable desk top space.  

Capacity

 Three LCD Monitors up to 22”, weighing up to 20 lbs each.

Compatibility

 All Multi Monitor Flex Stands and Arms are compatible with VESA 75x75mm and 100x100mm Monitors which ensure the fit for your VESA complaint LCD monitors, televisions or all-in-one PCs.  A conversion bracket is available for monitors with a 100x200mm VESA hole pattern.

Flexibility

 The Flex Stand design is adjustable for height, tilt, and pivot for a truly custom view.  DoubleSight's Flex Design offers the user complete flexibility when installing their monitor on the desktop.  The horizontal arms for the DS-322STA feature 9 hinged points which allow the user to adjust the arms according to user preference.  The center pole provides adjustable height.  The VESA brackets are hinged to adjust viewing angles, as well as, a 90° pivot to change from landscape to portrait views.

Stability

 The Flex Stand Base provides a measure of stability not found in other stands.  The Base design counter balances the monitors for a stable set up every time.  If you prefer the base can be bolted in place or DoubleSight offers alternative Grommet and Clamp Base options. 

Convenience

 All DoubleSight Multi Monitor Flex Stands and Arms ship completely assembled saving you time and eliminating the assembly frustrations.  No assembly required - simply attached your monitors and enjoy the view.  

Upgradeable

 The DS-322STA can also be upgraded to accommodate a second or third tier of monitors as your viewing needs change.  Purchase a DS-22T Dual Monitor or DS-23T Triple Monitor Tier Extension to add a second row to your stand.  Tier Extensions easily install onto an existing Flex Stand to create the additional monitor tiers needed by demanding environments.   Flex Stands can also be stacked by removing the flat base and adding a DS-EXTP Pole Extension.

Additional accessories include Desk Clamps and Grommet Mounts to secure your monitors in place.  If you need additional height, a Height Extension is also available.

Manufacturer Part Number
DS-322STA
EAN/UPC
0816220001044,816220001044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Monitor Stand Adjustments

Adjustable Monitor Stand: Adjustable Height, Tilt, Swivel and Pivot

Height: 3" up/down

Tilt: 45º forward or back, Monitors tilt independently

Pivot: 90º, Monitors pivot independently

Swivel: up to 90º, Monitors swivel independently

Notes: Monitors adjust individually. Stand adjusts for Height.

Monitor Stand Characteristics

LCD Capacity - Quantity: 3

LCD Capacity - Monitor Size: 22" LCD Monitors or smaller

Weight Capacity - per Monitor: up to 20 lbs per Monitor

VESA: 75mm x 75mm; 100mm x 100mm (100mm x 200mm is an available accessory)

Overall Dimensions: 42" W x 13.5" H x 10" D

Base Dimensions: 17.75"W x 9"D

Maximum Height: 11.75"

Minimum Height: 8.5"

Maximum Width: up to 21" physical width per Monitor

Cable Management: Yes

Color: Black

Product Weight: 20 lbs

Certifications: TAA Compliant

Warranty: Lifetime

Package Contents

Product: Dual Monitor Flex Stand

Accessories: Flex Stand Accessories Packet