
PCS-1-4
Manage excess fiber or copper cable slack within a rack. Provides for proper bend radius for cables Available in 1-3/8”, 3”, and 8” depth sizes 4-pack configurations include mounting hardware & 2 brackets to allow for making a complete circle 10-pack configurations specially designed to mount on Middle Atlantic Products MK Series cable management racks 2 rackspace panel includes two spools which can rotate in 90° intervals
Note:
Key Specifications
General Info
Finish Type: Black
Quantity: 4
Component Type: Horizontal
Listing Agencies/Third Party Information
RoHS: Yes
Greenguard: Yes
Dimensions
Depth: 1.375"
Height: 2.47"
Width: 3.375"
Primary Package Weight (US): 0.73
Technical Information Material: Plastic