Accelerated, Proven Security for the Enterprise
By intercepting and inspecting network traffic at wire speeds, the FortiGate-1000C helps you identify and remove threats hidden within legitimate application traffic. With firewall performance of 20 Gbps and IPS throughput of 6 Gbps, the FortiGate-1000C is ideal for mid-to-large enterprise deployments. The FortiGate-1000C delivers the performance you need to control your organization’s applications, data, and users without becoming a network bottleneck.
The Power of Unified Threat Management (UTM)The FortiGate-1000C security platform delivers industry-leading performance and flexibility. You can deploy the right blend of essential hardware-accelerated security technologies now and in the future to meet your evolving network requirements. These technologies include firewall, VPN, intrusion prevention, application control, and web content filtering, all managed from a ‘single pane of glass’ management console. The FortiGate-1000C also includes additional security technologies such as antivirus/ antimalware, antispam, vulnerability management, and WAN optimization, allowing you to consolidate stand-alone devices.
Note:
Hardware Specifications
Accelerated 10 GE SFP+ Interfaces 2
Accelerated 10/100/1000 Interfaces (RJ-45) 12
Accelerated GE SFP or 10/100/1000 Shared Interfaces 8
Accelerated 10/100/1000 Bypass Interfaces 2 pairs
10/100/1000 Management Interface 2
Maximum Network Interfaces 26
Internal Storage 120 GB
Included Transceivers 2x SFP (SX 1GE)
USB Ports (Client/Server) 1 / 1
System Performance
Firewall Throughput (1518 / 512 / 64 byte UDP packets) 20 / 20 / 20 Gbps
Firewall Latency (64 byte UDP packets) 6 μs
Firewall Throughput (Packets Per Second) 30 Mpps
Concurrent Sessions (TCP) 7 Million
New Sessions/Second (TCP) 190,000
Firewall Policies 100,000
IPsec VPN Throughput (512 byte packets) 8 Gbps
Gateway-to-Gateway IPsec VPN Tunnels 10,000
Client-to-Gateway IPsec VPN Tunnels 50,000
SSL-VPN Throughput 1.3 Gbps
Concurrent SSL-VPN Users (Recommended Maximum) 10,000
IPS Throughput 6 Gbps
CAPWAP UDP Clear-text Throughput 4.80 Gbps
Virtual Domains (Default / Maximum) 10 / 250
Maximum Number of FortiAPs (Total / Tunnel Mode) 4,096 / 1,024
Maximum Number of FortiTokens 5,000
Maximum Number of Registered FortiClients 8,000
High Availability Configurations Active/Active,
Active/Passive, Clustering
Unlimited User Licenses Yes
Dimensions
Height x Width x Length (inches) 3.5 x 17 x 16.4
Height x Width x Length (mm) 88 x 432 x 416
Weight 24.6 lbs (11.2 kg)
Form Factor Rack mountable
Environment
Power Required 100–240V AC, 60–50 Hz
Maximum Current 110 V / 7 A, 220 V / 3.5 A
DC Power (FG-1000C-DC Required) -48V VDC (Normal)
Redundant Power Supply (Hot-swappable) Yes
Power Consumption (Average / Maximum) 192 W / 230 W
Heat Dissipation 785 BTU/h
Operating Temperature 32–104°F (0–40°C)
Storage Temperature -31–158°F (-35–70°C)
Humidity 20–90% non-condensing
Operating Altitude Up to 7,400 ft (2,250 m)
Compliance
Safety FCC Part 15 Class A, C-Tick,
VCCI, CE, UL/cUL, CB
Compliance
ICSA Labs: Firewall, IPsec, IPS,
Antivirus, SSL-VPN