With network bandwidth requirements doubling every 18 months and increases in sophisticated cyber threats, enterprise organizations with large branch offices know they need high-speed network security that also delivers highly effective next generation security.
Superior Next Generation Firewall Performance
The FortiGate 800C appliance delivers superior performance through a combination of purpose-built FortiASIC™ processors, high port density with 10 GE ports and consolidated security features from the FortiOS™ operating system. It delivers better next generation firewall performance compared to alternate products and provides the best price/performance in the industry.
Deeper Visibility and Top-rated Security
This breakthrough threat prevention performance allows organizations to run NSS Labs Recommended intrusion prevention and application control and VB100 certified antimalware capabilities for deeper inspection. Rich console views and reports together with a flexible policy engine provide the visibility and control to empower employees yet secure your enterprise.
Finally, these features of the FortiGate FortiOS Network Security Platform are routinely validated by independent real-world tests and are consistently getting superior ratings in security effectiveness.
Note:
Hardware Specifications
Accelerated 10 GE SFP+ Interfaces 2
Accelerated 10/100/1000 Interfaces (RJ-45) 12
Accelerated GE SFP or 10/100/1000 Shared Interfaces 8
Accelerated 10/100/1000 Bypass Interfaces 2 pairs
10/100/1000 Management Interface 2
Maximum Network Interfaces 26
Internal Storage 60 GB
Included Transceivers 2x SFP (SX 1GE)
USB Ports (Client/Server) 1 / 1
System Performance
Firewall Throughput (1518 / 512 / 64 byte UDP packets) 20 / 20 / 20 Gbps
Firewall Latency (64 byte UDP packets) 6 μs
Firewall Throughput (Packets Per Second) 30 Mpps
Concurrent Sessions (TCP) 7 Million
New Sessions/Second (TCP) 190,000
Firewall Policies 10,000
IPsec VPN Throughput (512 byte packets) 8 Gbps
Gateway-to-Gateway IPsec VPN Tunnels 2,000
Client-to-Gateway IPsec VPN Tunnels 50,000
SSL-VPN Throughput 1.3 Gbps
Concurrent SSL-VPN Users (Recommended Maximum) 10,000
IPS Throughput 6 Gbps
CAPWAP Clear-text Throughput (HTTP) 4.80 Gbps
Virtual Domains (Default / Maximum) 10 / 10
Maximum Number of FortiAPs (Total / Tunnel Mode) 1,024 / 512
Maximum Number of FortiTokens 1,000
Maximum Number of Registered FortiClients 2,000
High Availability Configurations :
Active/Active,
Active/Passive, Clustering
Unlimited User Licenses Yes
Dimensions
Height x Width x Length (inches) 1.75 x 17 x 16.42
Height x Width x Length (mm) 44 x 432 x 417
Weight 19.4 lbs (8.8 kg)
Form Factor Rack mount (attachable ears)
Environment
Power Required 100–240V AC, 60–50 Hz
DC Power (FG-800C-DC Required) -48V VDC (Normal)
Redundant Power Supply (Hot-swappable) Optional
Power Consumption (Average / Maximum) 158 W / 189 W
Heat Dissipation 645 BTU/h
Operating Temperature 32–104°F (0–40°C)
Storage Temperature -31–158°F (-35–70°C)
Humidity 10–90% non-condensing
Operating Altitude Up to 7,400 ft (2,250 m)
Compliance
Safety FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB
Compliance
ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN