Classic, versatile desk is perfect for any classroom. Legs adjust from 23-1/2" to 30-1/2" high to suit your students. Generous size provides a comfortable work space. Integrated metal storage box (22" wide x 18" deep) offers plenty of room for books, journals, pencil cases and more. An indented pencil groove holds writing utensils in place and keeps clutter off the laminate worksurface (24" wide x 18" deep). Desk features an easy-to-clean oak finish top and four nylon swivel glides, one of which is adjustable to balance out any floor unevenness. Frame is made of steel. Desk is recommended for use by children ages 7 and up. It comes almost fully assembled and requires the leg inserts to be installed.
Note:
Assembled Weight: 24.00
Other Dimensions:
Legs: 23.5" - 30.5"
Desktop: 24"W x 18"D
Book Box: 22"W x 15" x 4.75"