Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X9DAX-iF-O:
- X9DAX-iF (Standard Retail Pack)
MBD-X9DAX-iF-B: Physical StatsForm Factor: Dimensions: - 13.68" x 13" (34.74cm x 33cm)
Processor/CacheCPU: - Intel® Xeon® processor E5-2600 and E5-2600 v2 family† (up to 150W TDP **)
- Dual Socket R (LGA 2011)
Cache: System Bus: Note: † BIOS version 3.0 or above is required
Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support
System MemoryMemory Capacity: - 16x 240-pin DDR3 DIMM slots
- Up to 1TB DDR3 ECC LRDIMM
- Up to 512GB DDR3 ECC RDIMM
- Up to 128GB DDR3 ECC/non-ECC UDIMM
Memory Type: - 1866/1600/1333/1066/800MHz* ECC DDR3 SDRAM 72-bit, 240-pin gold-plated DIMMs
- Support ECC and non-ECC UDIMMs
* Maximum memory speed may be capped by CPU. Please verify that the chosen CPU can support desired memory speed.
DIMM Sizes: - 32GB, 16GB, 8GB, 4GB, 2GB, 1GB, 64GB LRDIMM
Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
On-Board DevicesChipset: AHCI SATA: - SATA 2.0 PKR472s with RAID 0, 1, 5, 10
- SATA 3.0 PKR944s with RAID 0, 1, 5, 10
SCU SATA: - SATA 2.0 PKR472s with RAID 0, 1, 5, 10
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- Nuvoton WPCM450 BMC
Network Controllers: - Intel® i350 Dual Port Gigabit Ethernet
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
- 1x Realtek RTL8201N PHY (dedicated IPMI)
Video: Audio: - RealTek ALC889 7.1 High Definition Audio with S/PDIF header
Input / OutputAHCI SATA: - 2x SATA 3.0 ports (PKR944s)
- 4x SATA 2.0 ports (PKR472s)
SCU SATA: - 4x SATA 2.0 ports (PKR472s)
LAN: - 2x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB: - 4x USB 3.0 ports (2 rear + 2 via header)
- 7x USB 2.0 ports total (4 rear + 2 via header + 1 Type A)
Audio: - Line-in / Line-out / Microphone Ports
Serial Port / Header: - 1x Fast UART 16550 Header
IEEE 1394a: DOM: - 1x DOM (Disk on Module) power connector
TPM: Chassis (Optimized for X9DAX-iF)2U Chassis: Tower / 4U Rackmount: Important Chassis Notes : - To support the new generation Intel® Xeon® processor-based motherboards, Revision M chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with X9DAX-iFModel(s): - SYS-7047AX-TRF
- SYS-6027AX-TRF
Expansion SlotsPCI-Express: - 2x PCI-E 3.0 x16
- 3x PCI-E 3.0 x8
- 1x UIO PCI-E 3.0 x8 (for SMC UIO HBA) or 1x PCI-E 2.0 x4 (in x8)
(Both CPUs need to be installed for full access to PCI-E slots and onboard controllers. See manual block diagram for details.)
System BIOSBIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- APM 1.2
- PCI 2.3
- ACPI 1.0 / 2.0 / 3.0 / 4.0
- USB Keyboard support
- SMBIOS 2.7.1
- UEFI 2.3.1
ManagementSoftware: - SuperDoctor® III
- Watch Dog
- NMI
- IPMI 1.5 / 2.0
Power Configurations: - ACPI / APM Power Management
- Power-on mode for AC power recovery
PC Health MonitoringVoltage: - Monitors for CPU Cores, +1.1V, +1.5V, +3.3V, +5V, +12V, +3.3V Standby, +5V Standby, VBAT, Memory Voltages.
- 6+1 Phase-switching voltage regulator
FAN: - 8x 4-pin fan headers (up to 8 fans)
- 8x fans with tachometer monitoring
- Status monitor for speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- Thermal Control for 8x Fan Connectors
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- Suspend static indicator LED
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- RoHS, Halogen Free
Operating EnvironmentOperating Temperature Range: - 10°C - 35°C (50°F - 95°F)
Non-Operating Temperature Range: - -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range: - 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range: - 5% - 95% (non-condensing)