Ultra Marine 10-Inch Subwoofer

The MM1040UM is a dedicated marine subwoofer designed with specific features that make it a rugged, reliable high performer in any kind of aquatic environment. And it has all the features that make it not only dependable but a capable of belting out tight, musical bass.

Manufacturer Part Number
MM1040UM
EAN/UPC
0747192114701,747192114701
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS:

Dimensions - Cut-Out Diameter: 9 1/16 (23.02cm) "
Dimensions Driver Mounting Depth - Bottom Mount: 5 3/16 (13.18cm) "
Dimensions Driver Mounting Depth - Top Mount: 4 5/8 (11.75cm) "
Driver Complement Subwoofer - Diameter: 10 (25.40cm) "
Driver Complement Subwoofer - Quantity: 1
Driver Complement Subwoofer - Type: Dynamic Balance weatherproof composite cone
Electrical - Efficiency: 91 dB
Electrical - Nominal Impedance: 4 ohms
Electrical - Total Frequency Response: 24-200Hz
Electrical Power Handling - Continuous: 350 watts
Electrical Power Handling - Peak: 700 watts
Shipping - Unit of Measure: each
Thiele / Small Parameters - LE: 3.0 mH
Thiele / Small Parameters - QES: 0.53
Thiele / Small Parameters - QMS: 3
Thiele / Small Parameters - QTS: 0.45
Thiele / Small Parameters - Resonant Frequency: 35 Hz
Thiele / Small Parameters - SD: 54.25 sq in/350 sq cm
Thiele / Small Parameters - VAS: .65 cu ft/18L
Thiele / Small Parameters Xmax - Xmax Linear: 1 in
Warranty - Speaker Warranty: 1 year parts and labor (original purchaser)