Eco-Foward Paper Cone Water Cups

Paper cups help keep the area around the water cooler sanitary. The cone shape of these cups prevents them from being put down and left behind. Smooth rolled rim provides a more enjoyable sipping experience. Eco-friendly design is made with a high percentage of plant-based, renewable resources to reduce our global impact. Cups are designed for cold applications only.

Manufacturer Part Number
42R-2050
EAN/UPC
0451367372185,451367372185,0041165013337,041165013337,0041165013320,041165013320
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Company: Solo

Stock Number: 42R-2050

Description: 4.25oz. Water/Refill Cone Cup - White

Diameter of Top (in): 2.9

Height (in): 3.7

Practical Fill (oz.): 4.2

Flush Fill (oz.): 4.3

Special Features: Eco-Forwardâ„¢