
Insulated paper hot cups feature air-pocket insulation to keep beverages hot and hands at a comfortable temperature. This dual-layer design features a poly lining that acts as a moisture barrier to keep liquid inside the cup and eliminates the need to add a sleeve. Hot cup is the perfect solution for specialty coffee, lodging, travel and leisure operations.
Note:
Company: Solo
Stock Number: IC12-J7534
Description: 12oz. Hot Cup - Tuscan Café™
Diameter of Top (in): 3.5
Diameter of Base (in): 2.4
Height (in): 4.3
Practical Fill (oz.): 12
Flush Fill (oz.): 13.4
Special Features: Insulated