Defender SSD Hardware Encrypted Secure USB3.0 External Solid State Drive 256G

The on-board Kanguru Anti-Virus Subscription offers world-class anti-virus protection for all Kanguru Defender secure devices.  One (1) or two (2) Year Anti-Virus subscriptions are available.  Scan, detect and fix any virus issues with files on the flash drive and host PC.

Manufacturer Part Number
KDH3B-256SSD
EAN/UPC
0705110110976,705110110976
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: KDH3B SSD Series
Capacities: 256GB, 480GB
External Interface: USB3.0 (Maintains Compatibility with USB 2.0)
Internal Interface: SATA II 3Gbps
Read Speed: 120MB/sec
Write Speed: 100MB/sec

Device Type: Portable Encrypted External Solid State Drive
Encryption Features: 256-bit AES (Hardware Encrypted)
Form Factor: 2.5"
Color: Matte Black
Activity Indicators: 2 LEDs (Power & Access)
Accessories: Carry Pouch
Power Supply: USB - No External Power Required
Cables Included: 1 x micro-USB3.0 male to type A USB3.0 male 1 x micro-USB3.0 male to type A USB3.0 male 1 x USB2.0 male (Y cable)
Warranty: 2 Year on SSD Model
Certifications: FCC, CE, RoHS, WEEE, FIPS 197
OS Compatibility:
- Windows 10
- Windows 8†
- Windows 7
- Windows XP*
- Windows Vista
- Windows Server 2003
- Windows Server 2008
Weight: 1.15 lbs
522 g
Dimensions: 5.5” x 3.4” x 0.79” (LxWxH)
14cm x 8.6cm x 2cm
taa compliance: Yes