Defender SSD Hardware Encrypted Secure USB3.0 External Solid State Drive 128G

The on-board Kanguru Anti-Virus Subscription offers world-class anti-virus protection for all Kanguru Defender secure devices. One (1) or two (2) Year Anti-Virus subscriptions are available. Scan, detect and fix any virus issues with files on the flash drive and host PC.

Manufacturer Part Number
KDH3B-128SSD
EAN/UPC
0705110110969,705110110969
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: KDH3B SSD Model Series
Device Type: Portable Encrypted External Hard Drive
Internal Interface: SATA II 3Gbps
External Interface: Micro USB3.0 (Backwards compatible with USB2.0)
Case Material: Aluminum housing
Form Factor: 2.5"
Write Speed: 100MB/s
Product Dimensions: 14cm x 8.6cm x 2cm (LxWxH)
Product Weight: 260g
Shipping Dimensions: 17.5cm x 15.5cm x 8.5cm (LxWxH)
Shipping Weight: 1.15lbs
Color: Matte Black
Activity Indicators: 2 LEDs (power and access)
Accessories: Carry Pouch
Power Supply: No External Power Required
Cables Included: 1 x micro-USB3.0 male to type A USB3.0 male 1 x micro-USB3.0 male to type A USB3.0 male 1 x USB2.0 male (Y cable)
Warranty: 2 year on SSD model
Certifications: FCC, CE, RoHS, WEEE, FIPS 197
Opewrating System: Windows 10