Defender HDD Hardware Encrypted Secure USB3.0 External Hard Drive, 500G

The Defender HDD™ is the world's most advanced, secure, hardware encrypted hard drive. It is a super fast USB3.0 drive designed to meet and exceed rigorous government, healthcare and financial industry security regulations, and protect even the most sensitive data. The Defender HDD is easy to use, tamper-proof, and includes the option of being remotely manageable from anywhere in the world.This product is TAA Compliant

Manufacturer Part Number
KDH3B-500
EAN/UPC
0705110110945,705110110945
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: KDH3B HDD Series
Capacities: 500GB, 1TB, 2TB
External Interface: USB 3.0 (Maintains Compatibility with USB 2.0)
Internal Interface: SATA II 3Gbps
Read Speed: 100MB/sec
Write Speed: 70MB/sec

Device Type: Portable Encrypted External Hard Drive
Encryption Features: 256-bit AES (Hardware Encrypted)
Form Factor: 2.5"
Color: Matte Black
Activity Indicators: 2 LEDs (Power & Access)
Accessories: Carry Pouch
Power Supply: No External Power Required
Cables Included: 1 x micro-USB3.0 male to type A USB3.0 male 1 x micro-USB3.0 male to type A USB3.0 male 1 x USB2.0 male (Y cable)
Warranty: 1 Year on HDD Model
Certifications: FCC, CE, RoHS, WEEE, FIPS 197
OS Compatibility:
- Windows 10
- Windows 8†
- Windows 7
- Windows XP*
- Windows Vista
- Windows Server 2003
- Windows Server 2008
Weight: 1.15lbs
522 g

Dimensions: 5.5” x 3.4” x 0.79” (LxWxH)
14cm x 8.6cm x 2cm
taa compliance: Yes