The Flat Panel Tabletop Stand for LG screen model 32LQ630H is the ideal free standing solution for a hospitality setting. The heavy duty steel constructed stand easily swivels +- 45°, providing the user with the perfect viewing angle. The foam padded base allows the mount to be repositioned while also protecting the desktop surface. The keyhole slotted adaptor plate quickly attaches to the screen making it a breeze for a single installer.
Note:
Minimum to Maximum Screen Size:: 32" to 32"
VESA Pattern:: 200 x 100
Weight Capacity:: 0lb (13.6kg)
Color:: Black
Finish:: Powder Coat
Security Features:: Non-Security Hardware
Swivel Yaw:: 90
Product Dimensions:: 17.000 x15.970 x 9.00" (431.800 x 405.368 x 228.600mm)
Ship Dimensions:: 17 x 15 x 19.125" (431.8 x 381.0 x 485.8mm)
Shipping Weight:: 18lb (8.2kg)
UPC Code:: 735029291466