Presentair Bluetooth Presenter, Laser & Stylus

Present, point and annotate with the Kensington Presentair™, designed into a sleek, comfortable pen form. The built-in presenter features an intuitive 4-button design that controls PowerPoint® and Keynote®. The powerful red laser pointer communicates via Bluetooth® from up to 30 feet/10 meters away. And the responsive, touch-sensitive tip makes annotations a breeze. Store Presentair in the handy carrying case and recharge via the Micro USB port (cable included).

Manufacturer Part Number
K39524US
EAN/UPC
0085896395249,085896395249
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896395249
  • Barrell Type: Wide
  • Best For: Tablets
  • Color Group: Black
  • Compatibility: Mac OS, Windows 8
  • Controls: Media Controls, Presentation Controls
  • Laser Pointer: Red
  • Range (ft/m): 30/10
  • Stylus Tip: Large
  • Wireless Type: Bluetooth