Anti-Theft Case with Built-In Stand

The iPad is revolutionizing how we interact with technology, share entertainment and connect with friends and family. It’s easy to take anywhere for work or pleasure, but it’s also a valuable item that you wouldn’t want to leave unattended. Now you can carry it with more peace of mind, by using CTA Digital’s Anti-Theft Case with Built-In Stand for iPad, iPad 2 & the new iPad. The heavy duty ABS case is padded with foam for impact resistance, protecting your tablet from bumps or scratches, and locks together with a 78” galvanized twisted steel core & PVC coated security cable allowing you to lock up your iPad anywhere that you can safely fasten it to while you step away. When you’re ready to take the iPad somewhere else, simply use the included key and release the lock. This is ideal for offices, schools, dormitories and other public areas where you might take your iPad and leave it momentarily. This protective case also features a very useful and practical built-in stand, which provides multiple levels to comfortably view and enjoy your Apps in either landscape or keyboard orientation. It can also easily be switched to a vertical portrait position with the built-in mini-stand. So, comfortably enjoy taking your iPad anywhere, worry less about losing it and protect it from thievery or damage by using CTA Digital’s Anti-Theft Case with Built-In Stand for iPad.

Manufacturer Part Number
PAD-ATC
EAN/UPC
0656777012601,656777012601
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight (lbs): 1.125
Dimensions (L x W x H in Inches): 8.25x1.62x11.37
Color: Black