Aura SoHo Plus Conference Phone ensures everyone can be heard even in a large conference room with the included three built-in and two external microphones. Total of five microphones and 5 watts of loudspeaker volume provide 360-degree coverage for a 20' x 20' room. Patented, SoundClear DSP (digital signal processing) chip provides noise and echo cancellation to deliver unprecedented clarity of sound. With full duplex, you can hear the other party while you're speaking. Modular sleek design allows growth as your needs change. Conference phone will connect with your analog phone line (PSTN). Optional Bluetooth Module (sold separately) allows you to pair your cell phone to the Aura SoHo Plus for professional conference calls. Optional Digital Module (sold separately) allows you to connect to a PBX system without needing a whole new conference phone. Wall-mountable conference phone also includes 18' 120/240 VAC wall adapter and phone interconnected box, RJ-11 phone cord and wall adapter.
Note:
Features
Full duplex enables participants to speak and listen at the same time
DSP (Digital Signal Processing) based noise cancellation
Active noise cancellation with SoundClearTM patented technology
Automatic Room Acoustic Profiling adjusts to your specific room
Echo cancellation eliminates “tunnel echo”
Total 5 Microphones: 3 Internal omni-directional mics, plus 2 external mics
2 RJ-22 jacks for external microphones
Easy install: plug base unit into power and phone line, then dial normally
1 year limited warranty
Accessory Bay plug in options: 1) Bluetooth® Module 2) Digital Module for PBX phone systems
Controls and Interfaces
ConferenceNowTM one touch conference button
Microphone switch turns on microphones or mutes them
Redial and Flash buttons
Volume up and down toggle switch
Standard keypad “0” through “9”, * and # buttons
Status LEDs indicate power and muting
Telephone, Electrical Specifications
Telephone Connection: Analog PBX or standard analog PSTN line
Digital PBX adapters optional: support most PBXs
Telephone connector: Standard RJ-11
Loudspeaker volume: 95 dB at 5 watts, Bandwidth 200 HZ- 3.3 kHz
Microphones: -44 ± 4 dB, 200 HZ- 3.3 kHz
Certifications: CE, UL, FCC, A-Tick, C-Tick, Canadian, VCCI, RoHS
Package includes
Aura SoHo PlusTM Conference Phone
2 external microphones
Wall Adapter and Power Supply, with Main Cable
AC power cable, 6’ (1.8 m) long
RJ-11 20’ (6 m) long phone cable
Users Guide / Registration Card
Mechanical Specifications
Dimensions (main body ): 8” dia x 1.5” height (20.3cm x 3.81cm)
Weight: 1 lb. 10 oz. (740 gm)
Operating Temperature: 32 - 122o F (0 - 50o C)
Package is approx. 14” x 10” x 4” (35.5cm x 25.4cm x 10.2cm)
Package weight 4.4 lb. (1.98 kg)