With rich feature sets, the Gryphon™ product series from Datalogic ADC represents the premium level of data collection equipment for general purpose applications. The Gryphon I GBT4400 2D scanner blends advanced reading technology with the ability to detect the natural actions of the operator to produce user-friendly features and outstanding performance.
Lightweight and comfortable to use, the steady, dim, deep red illumination light is much easier on the eyes than other similar products with flicker illumination, even during extended periods of use. The highly visible 4-Dot aimer clearly defines the reading zone of the scanner and the center cross provides a locator for targeting when scanning a sheet or product with multiple bar codes.
Note:
CORDLESS COMMUNICATIONS
BLUETOOTH WIRELESS TECHNOLOGY: Piconet - Max. Readers per Radio Receiver - 7 (when using an external Piconet dongle); Profiles - SPP (Serial Port Profile) Protocol - Bluetooth 2.0 Certified Class 2; Radio Frequency - 2.4 GHz Radio Range (Open Air) - 30.0 m / 98.4 ft; Range distances are measured using the base station. Range with connection to other Bluetooth peripherals may show different results. Security - Data Encryption; Scanner Authentication
DECODING CAPABILITY
1D / LINEAR CODES: Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES: Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; QR Code
POSTAL CODES: Australian Post; China Post; IMB; Japanese Post; KIX Post; Korea Post; Planet Code; Postnet; Royal Mail Code (RM4SCC)
STACKED CODES: EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites
ELECTRICAL
BATTERY: Battery Type - Lithium-Ion, 2100 mAh; Charge Time - External Power - 4 Hours @ 12 VDC; Reads per Charge - 50,000
CRADLE INDICATOR LEDS: Battery Charging (Red); Charge Completed (Green); Power/Data (Yellow)
CURRENT: Charging (Typical) < 8 W; Operating (Typical) < 2.5 W @ 5 VDC; Standby/Idle (Typical) < 2.5 mA @ 5 VDC
INPUT VOLTAGE: 4.5 - 14.0 VDC
ENVIRONMENTAL
AMBIENT LIGHT: 0 - 100,000 lux
DROP RESISTANCE: Withstands repeated drops from 1.8 m / 5.9 ft onto a concrete surface
ESD PROTECTION (AIR DISCHARGE): 16 kV
HUMIDITY (NON-CONDENSING): 0 - 95%
PARTICULATE AND WATER SEALING: IP52
TEMPERATURE: Operating 0 to 50 °C / 32 to 122 °F; Storage/Transport -20 to 70 °C / -4 to 158 °F
INTERFACES
INTERFACES: RS-232 / IBM 46XX / USB Multi-Interface; RS-232 / USB / Keyboard Wedge / Wand Multi-Interface
PHYSICAL CHARACTERISTICS
COLOR: White
DIMENSIONS: Cradle - 18.6 x 9.9 x 5.6 cm / 7.25 x 3.9 x 2.2 in; Reader - 18.1 x 7.1 x 10.0 cm / 7.1 x 2.8 x 3.9 in
WEIGHT: Cradle - 246 g / 8.68 oz; Reader - 245 g / 8.64 oz
READING PERFORMANCE
IMAGE CAPTURE: Graphic Formats - BMP, JPEG, TIFF; Greyscale: 256, 16, 2
IMAGER SENSOR: Wide VGA - 752 x 480 pixels
MOTION TOLERANCE: 25 IPS
PRINT CONTRAST RATIO (MINIMUM): 25%
READING ANGLE: Pitch +/- 40°; Roll (Tilt) 360°; Skew (Yaw) +/- 40°
READING INDICATORS: Beeper (Adjustable Tone); Datalogic ‘Green Spot’ Good Read Feedback; Good Read LED
RESOLUTION (MAXIMUM)
Standard Range (SR):
1D Linear: 0.102 mm / 4 mils
Data Matrix: 0.178 mm / 7 mils
PDF417: 0.127 mm / 5 mils
READING RANGES
TYPICAL DEPTH OF FIELD: Minimum distance determined by symbol length and scan angle. Printing resolution, contrast, and ambient light dependent.
Standard Range (SR):
Code 39: 5 mils: 4.0 to 19.0 cm / 1.6 to 7.5 in
Code 39: 10 mils: 1.0 to 30.0 cm / 0.4 to 11.8 in
Data Matrix: 10 mils: 2.0 to 16.0 cm / 0.8 to 6.3 in
Data Matrix: 15 mils: 0 to 23.6 cm /0 to 9.3 in
EAN-13: 13 mils: 1.5 to 40.0 cm / 0.6 to 15.7 in
PDF417: 10 mils: 0.5 to 22.0 cm / 0.2 to 8.6 in
QR Code: 3.0 to 12.5 cm / 1.2 to 4.9 in
SAFETY & REGULATORY
AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to China RoHS; Complies to EU RoHS
LASER CLASSIFICATION: Caution Laser Radiation - Do not stare into beam; IEC 60825 Class 2
UTILITIES
DATALOGIC ALADDIN™: Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS: JavaPOS Utilities are available for download at no charge. OPOS Utilities are available for download at no charge.
REMOTE HOST DOWNLOAD: Lowers service costs and improves operations - BC4010
WARRANTY
WARRANTY: 3-Year Factory Warranty