The Dell AX510 SoundBar is only powered from a Dell UltraSharp or Professional series monitor and does not come with a separate power adapter. This stereo soundbar is a good choice for improving the quality of multimedia presentations, online training / Web casts, music listening, gaming, and DVD playback on your system. This lightweight, elegantly designed sound bar can be easily attached to your Dell Flat Panel Monitor. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.
Note:
Tech Specs
Quick Specs
Product Type: Speakers - PC multimedia
Speaker Type: Active
Audio Amplifier: Integrated
Color: Black
General
Product Type: Speakers - for PC
Enclosure Color: Black
Width: 13.2 in
Depth: 2.2 in
Height: 1.6 in
Speaker System
Speaker Type: Active
Audio Amplifier: Integrated
Recommended Placing: Under-the-monitor
Nominal Output Power (Total): 10 Watt
Response Bandwidth: 135 - 20000 Hz
Connections
Connector Type: Audio line-in
Power
Power Device: Power adapter - external