Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Placement:
Secures to the Rack-to-Post Platform (Item No. DS-74 or DS-74-L), any Lower Pole, Vehicle Base with a welded pole or onto any flat stable surface
Weight:
0.60 lbs.
Dimensions:
4.88" H x 7.23" W x 1.16" D
Features:
- Bracket allows the Brother RuggedJetâ„¢ RJ-4030 or RJ-4040 mobile printer to be mounted in a vertical or horizontal orientation
- Optional removable cable restraint
- Allows installation of paper roll while mounted
- Works with Brother’s optional card reader
- This is not a quick release mount
- Limited Lifetime Warranty