Forklift Mount: Dual Clam Shell with 3" Arm and Large Plate

Manufacturer Part Number
7160-0421
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

Attaches to rectangular forklift support braces 2.5" to 5.0" wide

Tilt:

Yes - Clevis up to 90° fore
Yes - Clam Shell up to 160°

Swivel:

Motion Attachment - 360°
Entire arm - 360°

Weight:

9.79 lbs.

Dimensions:

10.08" H x 6.63" W x 10.14" D

Clam Shell Features:

  • Heavy gauge steel construction for long-term durability in a rugged environment
  • Black powdercoat finish for maximum corrosion resistance
  • Clam Shell features the following hole patterns: AMPS, NEC, 75mm VESA, Gamber-Johnson 2”x 4.09”
  • The entire arm can rotate around 360° and the Motion Attachment can also rotate 360°
  • Arm extends 3” bringing equipment closer to the user
  • Arm can be tighten down to be locked into a permanent position
  • Tilt capabilities:
    • 90° forward allows for tablets to be easily mounted
    • 26° aft movement with a positive stop at 26°
    • Riveted design allows for smoother tilt movement
  • To tilt the Clam Shell, simply loosen the adjustable lever, tilt to desired position and then re-tighten the lever
  • A secondary bolt is included to lock the clevis into a permanent position
  • Limited Lifetime Warranty

Large Plate Features:

  • Heavy gauge steel construction for long-term durability in a rugged environment
  • Black powdercoat finish for maximum corrosion resistance
  • Clam Shell features the following hole patterns: AMPS, NEC and 75mm VESA
  • The Clam Shell can be tilted up or down for a total of 160°
  • To tilt the Clam Shell simply loosen the adjustable lever, tilt to desired position and then re-tighten the lever
  • A secondary bolt is included to lock the clam shell into a permanent position
  • Plate sandwiches the overhead guard leg and allows user to position the device at the desired height position
  • Limited Lifetime Warranty