Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CSE-847E26-R1K28JBOD: SuperChassis 847E26-R1K28JBOD
Form Factor: 4U SAS2 JBOD storage chassis
Dimensions:
- Height: 7" (178 mm)
- Width: 17.2" (437 mm)
- Depth: 27.5" (699 mm)
Gross Weight: 95 lbs (43.09 kg)
Packaging (W x H x L): 27.2" (691 mm) x 17.4" (442 mm) x 39.6" (1006 mm)
Available Color: Black
Drive Bays: 45 x 3.5" hot-swap HDD bays for JBOD solution
Backplane:
- 24-port 4U SAS2 6Gbps dual-expander backplane, support up to 24x 3.5-inch SAS2/SATA3 HDD
- 21-port 4U (SC847 JBOD) SAS2 6Gbps dual-expander backplane (rear), support up to 21x 3.5-inch SAS2/SATA3 HDD
Front Panel
Buttons:
- Power On/Off button
- System Reset Button
LEDs:
- Fan Fail/System Over Heat LED
- Power Status LED
Systems Cooling
Fans: 7 x 8cm hot-swap redundant PWM cooling fan(s)
Operating Environment (System)
Operating Temperature Range: 5°C - 35°C (41°F - 95°F)
Non-Operating Temperature Range: -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range: 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)
Power Supply
1U 1280W Redundant Platinum 95%+ Super Quiet Power Supply with PMbus
Power Efficiency: 95%
Total Output Power and Input:
- 1000W with Input 100 - 140Vac
- 1280W with Input 200 - 240Vac
AC Input Frequency: 50-60Hz
Dimensions (L x W x H): 346 x 76 x 40 mm
Output Type: Backplanes (gold finger)
+12V:
- Max: 83A / Min: 0.5A (100Vac - 140Vac)
- Max: 106.7A / Min: 0.5A (200Vac - 240Vac)
+5Vsb: Max: 4A / Min: 0A
Power Distributor:
- PDB-PT847-8824
- O/P: 12V/135A
- +5V Max: 100A
- +3.3V Max: 30A
- -12V Max: 0.6A
Certification: Platinum Certified
Regulatory (Power Supply)
Power Supply Safety / EMC:
- BSMI
- CCC
- CE/EMC
- FCC class B
- TUV/CB
- UL/CUL