FocalPoint Portable Projection Screen

Draper, Inc. is pleased to announce an innovation in modular projection screens for the AV Rental market: The FocalPoint®.

The FocalPoint® is designed for standard and small venues, such as meeting rooms or breakout rooms. The FocalPoint® retains the modular frame construction that makes Draper’s StageScreen® so popular.

With small profile frame segments made of sturdy extruded aluminum, the FocalPoint is extremely rigid and durable, while remaining lightweight. With no hinges, the FocalPoint® is strong, and still features quick and easy assembly. All available sizes of FocalPoint are built from combinations of the same frame segments. Even the legs are constructed using these frame segments. The FocalPoint® ships complete with legs, frame, surface, carrying case and tarp.

Manufacturer Part Number
385116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 385116
Surface material: CineFlex CH1200V
Image Format: HDTV
Diagonal size: 193"
Image/Viewable area: 94 1/2" x 168"
Overall size: 104" x 176"
Product weight: 145 pounds
Shipping weight: 172 pounds