Effective Management Upgrade Kit with KVM (Keyboard, Video, Mouse)

ASUS ASMB6-iKVM is an effective remote server management chip that is IPMI 2.0 compliant and provides the OS-independent and cross-platform interface for monitoring the server system such as temperature, voltage, and Fan status etc. MIS can be informed of the server working status from anywhere, anytime via real-time event notification.

Manufacturer Part Number
ASMB6-IKVM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset

    Aspeed 2300

  • Internal RAM

    112 MB for system
    16 MB for video

  • Internal ROM

    32 MB

  • Timers

    32-bit Watchdog Timer

  • Features

    IPMI 2.0-compliant and supports
    KVM over LAN
    Web-based user interface (remote management)
    Virtual media
    Network Bonding support

  • Form Factor

    22 mm x 17 mm