Dell 312-0910 Compatible 9-Cell Li-ion Battery 11.1V 7800mAh 86Wh

This is a Dell 312-0910 compatible 9-Cell Li-ion 11.1V 7800mAh 86Wh battery specifically designed for Dell notebooks. This higher capacity 7800mAh battery packs more punch than the OEM and mimics the OEM form factor. Batteries are 100% tested and compatible for the systems intended for. Battery life depends on many factors including: available DRAM, screen brightness, applications, features, power management, battery condition and other customer preferences. Our part numbers mimic the OEM, and are comparable in form factor and battery life. With our certification test program, we can guarantee your product will work right the first time. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
312-0910-AA
EAN/UPC
0821455037522,821455037522
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Brand: AddOn
Model: 312-0910-AA
Compatible OEM: Dell

Technical
Cells: 9-Cell
Voltage: 11.1V
Amp Capacity: 7800mAh
Wattage: 86Wh

Manufacturer Warranty
Warranty : Limited Lifetime