Solid State Drive

PATA Flash Module (44Pin Vertical)

Transcend's 44-pin PATA Flash Modules can be inserted directly onto the PATA (IDE) interface of a motherboard to replace conventional 2.5" hard disk drives.  Ideal for use as bootable drives, the 40-pin PATA Flash Modules are an easy solution for integrating SSD storage technology into laptop-based legacy systems.

Manufacturer Part Number
TS4GPTM510-44V
EAN/UPC
0760557822820,760557822820
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface(connector): IDE 44P
Form Factor: IDE Flash Module
Flash Type: SLC
Capacity(GB): DOM44V-S: 128MB – 1GB
PTM510-44V: 2GB – 8GB
PTM720: 128MB – 4GB
Max. R/W Performance(MB/s)(Vary by density): PTM510-44V: Read: 57MB/s, Write: 38MB/s
PTM720: Read: 21MB/s, Write: 14MB/s
Op. Voltage(V): 3.3V±5% or 5V±10%
Power Consumption(W): 0.9W
Op. Temp.(℃): 0℃~70℃
Storage Temp.(℃): - 40℃~85℃
Humidity(%): 0%~95%
Shock(G): 1500G, 0.5ms, 3 axis
Vibration(Hz/G): 20G (Peak-to-Peak), 20Hz to 2000Hz(Frequency)
Dimensions(mm): 52.0mm × 29.5mm × 7.2mm (with housing)
MTBF(hours): 1,000,000 hours
Warranty: Two-year Limited Warranty*