Experience clearer calls with adjustable HD audio and unsurpassed range on this 2-handset system. This phone also functions as a walkie talkie so you can reach up to 4 rooms in your home with the touch of a button. The caller ID on each handset displays the name, number, time and date of incoming calls, even while you're on a call.
Note:
RF frequency band: 1921.536MHz - 1928.448MHz
Channels: 5
Operating temperature:
32°F - 122°F
0°C - 50°C
Telephone base voltage (AC voltage, 60Hz): 96Vrms - 130Vrms
Telephone base voltage (AC adapter output): 6VDC @ 400mA
Handset voltage: 2.4VDC - 3.2VDC
Charger voltage (AC adapter output): 6VAC @ 300mA
Talk time (cordless handset): Up to 7 hours
Talk time (cordless handset speakerphone): Up to 5 hours
Standby: Up to 7 days