Refill of spa-inspired, foam handwash is designed for GOJO ADX-7 Dispensers and delivers luxurious foam lather in a fragrance-free and dye-free formulation that is enriched with moisturizers and skin conditioners. USDA certified, bio-based, mild formulation is also EcoLogo certified so foam hand soap delights users while supporting a healthy environment. Controlled-collapse GOJO refill holds its shape as it empties for a more attractive appearance. Sanitary-sealed, 700 ml. refill is made of durable, recyclable PET material, using 30 percent less plastic than rigid HDPE bottles.
Note:
SKU
8711-04
Size
700 mL
Case Pack
4
Case Weight
7.1 lbs
Overall Case Dimensions
9.56 h x 7.06 w x 7.31 d
Overall Unit Dimensions
8.75 h x 3.5 w x 3.0 l
Case Cu. Ft.
0.29 Inches
Cases Per Layer
30
Cases Per Pallet
150
Layers Per Pallet
5
Dispensing System
ADX
Product Type Packaging
Dispenser Refills
Refill Type
Refill for ADX-7™ dispensing system
Refill Material
Lightweight PET plastic bottle, polypropylene collar, mixed material plastic pump.
Refill Recyclability
Remove pump on refill for easy recycling.
Refill Features
SANITARY SEALED™ refills are hygienic, and hold their shape while emptying completely with the patent-pending CONTROLLED COLLAPSE™ feature.
Store Below
110°F (43°C)
Country of Manufacture
United States
UPC (Each)
073852024579
Case UPC (GTIN)
10073852024576
US Patent Number
8,668,116