2 Port Triple Monitor DVI USB KVM Switch with Audio & USB 2.0 Hub

Switch between two triple head computers, while sharing three DVI displays, speakers & mic, USB Keyboard/Mouse, and USB 2.0 peripherals. The SV231TDVIUA 2-Port Triple Monitor DVI USB KVM Switch allows 2 PCs (each with 3 DVI video outputs) to share monitors, 1 microphone and set of speakers, 1 keyboard and 1 mouse, as well as an additional USB 2.0 peripheral such as an external hard drive, thumb drive, printer, or webcam.

The Triple DVI KVM switch enables you to switch back and forth between 2 multi DVI PCs at the touch of a button, while maintaining professional-level video quality on all monitors at resolutions up to 1920x1200. The triple monitor DVI switch also features an integrated USB hub port which allows USB 2.0 peripherals to be shared between attached systems, eliminating duplicate peripheral costs and offering the convenience of sharing stored data between PCs.

The SV231TDVIUA 2-Port Triple Head DVI KVM Switch is backed by a StarTech.com 3-year warranty and free lifetime technical support.

PLEASE NOTE: While the DVI connector on this KVM is DVI-I, the KVM only supports single-link DVI-D (digital only) video sources. It is recommended wherever possible to use DVI-D cables across all PC to KVM and KVM to console connections.

Manufacturer Part Number
SV231TDVIUA
EAN/UPC
0065030847469,065030847469
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 3 Years
Hardware Audio: Yes
Cables Included: No
Daisy-Chain: No
KVM Ports: 2
Number of Monitors Supported: 3
PC Interface: USB
PC Video Type: DVI
Rack-Mountable: No
Performance Auto Scan: 3, 8, 15 & 30 seconds
DVI Support: Yes
Hot-Key Selection: Yes
IP Control: No
Maximum Digital Resolutions: 1920x1200
Maximum Number of Users: 1
MTBF: 62,000 hours
On-Screen Display: No
Port Selection Support: Push Button and Hotkeys
Wide Screen Supported: Yes
Connector(s) Console Interface(s): 2 - 3.5 mm Mini-Jack (3 Position) Female

: 3 - DVI-I (29 pin) Female

: 4 - USB Type-A (4 pin) USB 2.0 Female
Host Connectors: 2 - USB B (4 pin) Female

: 4 - 3.5 mm Mini-Jack (3 Position) Female

: 6 - DVI-I (29 pin) Female
Software OS Compatibility: OS independent; No software or drivers required
Special Notes / Requirements Note: While the DVI connector on this KVM is DVI-I, the KVM only supports single-link DVI-D (digital only) video sources. It is recommended wherever possible to use DVI-D cables across all PC to KVM and KVM to console connections.
Indicators LED Indicators: 2 - Green - Active PC

: 2 - Orange - PC Online
Power Center Tip Polarity: Positive
Input Current: 0.8A
Input Voltage: 110V-240V AC
Output Current: 1.5A
Output Voltage: 12 DC
Plug Type: M
Power Consumption (In Watts): 18
Power Source: AC Adapter Included
Environmental Humidity: 0~80% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 60°C (14°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Depth: 3.9 in [100 mm]
Product Height: 2.9 in [74 mm]
Product Weight: 31.8 oz [900 g]
Product Width: 6.3 in [159 mm]
Packaging Information Shipping (Package) Weight: 3.1 lb [1.4 kg]