Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Compatibility HP LaserJet Pro 400 MFP M425dn; HP LaserJet Pro 400 MFP M425dw
Input capacity Up to 500 sheets
Media sizes, custom 4.1 x 5.8 to 8.5 x 14 in
Dimensions (W X D X H) 16.19 x 14.49 x 5.48 in
Weight 9.5 lb
Warranty One-year warranty, Return to Authorized Service Provider
What's in the box HP LaserJet 500-sheet Feeder/Tray; Installation guide