4-Port SuperSpeed USB 3.0 PCIe Host Card

The Vantec 4-Port SuperSpeed USB 3.0 PCIe Host Card upgrades any desktop computer to the newest USB 3.0 standard. Integrated with the latest SuperSpeed USB 3.0 technology, transferring files to an USB 3.0 external hard disk is faster than ever with transfer speeds of up to 5Gbps. Back up important data such as HD video, high resolution photos to an external USB 3.0 in a fraction amount of time. Backwards compatible, the 4-Port SuperSpeed USB 3.0 PCIe Host Card allows the use of USB 2.0 and USB 1.1 devices making this card truly versatile. Upgrading your computer to the newest USB 3.0 technology has never been so easy with the Vantec 4-Port PCIe SuperSpeed USB 3.0 Host Card.

Manufacturer Part Number
UGT-PC341
EAN/UPC
0912201911897,912201911897
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: UGT-PC341
Bus Interface: PCIe
Chipset: VIA VL805 (v1.02), VIA VL800 (v1.01)
Ports:
3 x External USB 3.0 Ports (Backwards Compatible with USB 2.0 & 1.1)
1 x Internal USB 3.0 Port
Maximum Transfer Rates Up to 5 Gbps w/USB 3.0
Maximum Transfer Rates Up to 480 Mbps w/USB 2.0
Power: 4-Pin Molex (Includes SATA Power Converter)
Dimension: 120 x 81 x 19mm