6ft TruLink A/V Controller DC Power Cord - Plenum CMP-Rated

Use this 6ft Plenum Rated DC power cord to supply power to the TruLink AV Controller. Add flexibility to the installation by powering the Controller from the TruLink Audio Amplifier (#40100) or an alternate power source to save an Additional AC outlet from use. Specifically designed to easily connect to the AV Controllers Multiport Controller Interface Adapter, the power cord is a 5.5mm x 2.1mm DC Barrel plug to stripped and tinned wire . This provides a secure power connection that will remain firmly in place to ensure consistent and reliable performance of the AV Controller.

Manufacturer Part Number
98079
EAN/UPC
0757120980797,757120980797
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Black
Length : 6.00 Foot
Jacket Rating : Plenum
UPC : 757120980797
Warranty : 1 Year
Vendor : C2G
Weight : 0.058 LB