4-port USB 2.0 High Speed Front-Bay Hub - Black

The Cables To Go USB 2.0 high speed Front-Bay Hub has 4 ports that will connect to either USB 2.0 high speed or USB 1.1 peripheral devices. The internal USB hub can be mounted into any 3.5 inch drive bay allowing for hassle free front-side connection of USB devices. With four downstream ports, it is designed to work with mice, keyboards, CD-R/RW's, hard drives, webcams, flash card readers and other USB enabled devices.

The USB 2.0 high speed Front-Bay Hub can transfer data at 480 Megabits per second, making it 40 times faster than previous USB adapters and 20% faster than FireWire. The plug and play design makes for easy, trouble-free installation of your USB devices.

Ports: 1 upstream B header port <(>&<)> 4 downstream A ports
Adds 4 USB 2.0 high speed front-side ports to your computer
Easily mounts internally into any available 3.5 inch drive bay
Backwards compatible with USB 1.1 devices
All ports can handle high speed (480Mbps), full-speed (12Mbps), and low speed (1.5Mbps) transactions
Support Plug <(>&<)> Play and Hot Swappable capability
Connects up to 127 USB devices
Supports per-port over-current Detection <(>&<)> Protection
Connection options for existing external USB port or internal motherboard access
Bus power mode only
Root Hub with 4 downstream facing ports which are shared by OHCI <(>&<)> EHCI Host Controller core
LED port status indication

Manufacturer Part Number
30567
EAN/UPC
0757120305675,757120305675
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color :: Black
UPC :: 757120305675
Warranty :: 1 Year
Vendor :: C2G
Weight :: 0.512 LB

General Specifications
• Operating Systems Supported - Windows 98/98 SE/Me/2000/XP/Vista/7 and Mac OS 8.6 or greater
• USB Specification Supported - USB 2.0
• Number of USB Device Supported - 4
• Drive Bay Opening Required - 3.5in Drive Bay
• Cable Connectors - USB A Male, 4-Pin Power
• Cable Lengths - USB - 18.00in, Power - 1.75in
• Adapter Connections - USB A Female, 4-pin Header
• Certifications: FCC, CE
• Dimensions - 1.00 x 4.05x 3.75in

Package Contents

• (1) 3.25” panel frame main body
• (4) Mounting screws
• (1) Backplane bracket with cable pass-thru
• (1) USB AM–4P HSG extension cable
• (1) USB AF–4P to USB IDC motherboard PCB 4-pin Header Adapter
• (1) Power supply cable