MAX3 Medium Knuckle 100mm Kit with Round Plates

  • Use the MAX3 Mounting Solution when you need mount the TabCruzer to a Console Box system
  • The MAX3 Mounting Solution attaches to the back of the TabCruzer and can be bolted directly to vehicle console or dash
  • The MAX3 Mounting Solution allows you to position the TabCruzer from portrait to landscape at virtually any angle

Manufacturer Part Number
7170-0156
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Includes: Medium Knuckle, 100mm Extension and Thread Adapter, and two Round Plates (has NEC and AMPS hole patterns)

Construction: Anodized Aluminum

Finish: Black powdercoat

Weight: 1.05 lbs.

Dimensions: 9.64" H x 3.38" W x 2.38" D