High-end NVR

DS-9600NI-ST series NVR ( Network V ideo R ecorder ) is a new generation recorder developed by Hikvision independently. C ombined with multiple advanced technologies, such as audio and video decoding technology, embedded system technology, storage technology, network technology and intelligent technology,it can both work alone as a recorder and cooperate with other device to build a comprehensive surveillance system. T he DS - 9600NI - ST series NVR can be widely applied in the areas of finance, public security, military, communication, transportation, education , etc..

Manufacturer Part Number
DS-9632NI-ST-8TB
EAN/UPC
0816783011351,816783011351
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio Input
IP video input:: |: 32-ch
Two-way audio input:: |: 1-ch, BNC(2.0 Vp-p, 1kΩ)
Network Incoming bandwidth:: |: 200Mbps
Outgoing bandwidth:: |: 160Mbps
Remote connection:: |: 128
Video/Audio Output CVBS Output:: |: 1-ch, BNC(1.0Vp-p, 75Ω)
Resolution: 704×576(PAL); 704×480(NTSC)
HDMI Output:: |: 1-ch, resolution: 1920*1080P/60Hz, 1920*1080P/50Hz, 1600*1200/60Hz, 1280*1024/60Hz, 1280*720/60Hz, 1024*768/60Hz
Recording Resolution:: |: 5MP/3MP/1080P/UXGA/720P/VGA/4CIF/DCIF/2CIF/CIF/QCIF 
Audio Output:: |: 2-ch, BNC(Linear Electrical Level, 600Ω)
Synchronous Playback:: |: 16-ch
VGA Output:: |: 1-ch, resolution: 1920*1080P/60Hz, 1600*1200/60Hz, 1280*1024/60Hz, 1280*720/60Hz, 1024*768/60Hz
Decoding Live view / Playback:: |: 5MP/3MP/1080P /UXGA /720P /VGA /4CIF /DCIF /2CIF /CIF /QCIF 
Capability:: |: 16-ch@720P, 8-ch@1080P
Hard Disk SATA:: |: 8 SATA interfaces for 4 HDDs + 1 DVD-R/W (default), or 8HDDs
Interface Type:: |: 1 eSATA interface
Capacity:: |: Up to 6TB capacity for each HDD
Disk array Array type:: |: RAID0, RAID1, RAID5, RAID10
Number of array:: |: 8
External Interface Network Interface:: |: 2 RJ-45 10/100/1000Mbps self-adaptive Ethernet interfaces
Serial Interface:: |: RS-232, RS-485, Keyboard
USB Interface:: |: 3, USB2.0
Alarm In:: |: 16-ch
Alarm Out:: |: 4-ch
General Power Supply:: |: 100 ~ 240 VAC, 6.3 A, 50 ~ 60 Hz
Consumption(without hard disk and POE):: |: ≤ 45 W
Working Temperature:: |: -10 ºC ~ +55 ºC (+14 ºF~ + 131 ºF)
Working Humidity:: |: 10 % ~ 90 %
Chassis:: |: 19-inch rack-mounted 2U chassis
Dimensions:: |: 445 × 470 ×90 mm (17.5" ×18.5"× 3.5")
Weight(without HDD):: |: ≤ 8 Kg (17.64 lb)