A Monitor Designed to Match Business Needs
The Samsung LED Business Monitor SB420 has been designed to help enhance work conditions and efficiency. Featuring Front Tactile Buttons, the SB420 minimises errors found with high usage, which is a common problem with touch type button monitors. Furthermore, with its smart design, users can still access these buttons when wall mounted, which can be an issue when monitors feature side panel buttons. Adding to the visual experience, the SB420 features a Narrow Matt Bezel. This helps reduce distraction around display area and delivers an experience that is immersive and engaging.
Enjoy the Lightweight LED Display
The Samsung LED Business Monitor SB420 has been designed to help boost work efficiency, delivering a tailored experience with its choice of viewer settings. The height-adjustable stand ensures that the screen can always be set at the optimal eye level, which enhances the visual experience while also helping maintain the viewer’s body posture. Other features include the tilt and pivot capabilities, which not only helps increase comfort levels but also introduce different ways of working. The SB420 Monitor can rotate 90 degrees, allowing for a more appropriate view depending on the work. So, now you can take convenience and efficiency to amazing heights with the Samsung LED Business Monitor SB420.
Note:
Display
Screen Size
19" (16:10) Screen Size
Panel Type
TN, LED Type
Type
LED Type
Brightness
250cd/m² Brightness
Active Display Size (H x V)
408.24 x 255.15mm
Contrast Ratio
Mega ∞ DCR (Static 1000:1) Contrast Ratio
Resolution
1,440 x 900 Resolution
Response Time
5ms(On / Off)
Pixel Pitch
0.2835 x 0.2835mm
Viewing Angle (Horizontal/Vertical)
170° / 160° Viewing Angle (Horizontal/Vertical)
Colour Supported
16.7M Color Support
Interface
D-Sub
1 x D-Sub
DVI
1 x DVI
General Feature
Embedded Function
Eco Saving, Samsung MagicAngle, Samsung MagicBright, Samsung MagicColor, Off Timer, Image Size, Key Repeat Time supported, MagicTune
Additional PC S/W
MagicTune,MultiScreen
OS Compatibility
All OS
Windows Certification
Yes
Design
Colour
Matt Black
Stand Type
HAS: range(100mm)
Stand Function
Tilt range: -5° to +22° Pivot : -1 to +115 Swivel range : -45° to +45°
Wall Mount
100 x 100 Wall Mount Supported
Power
Power Supply (V)
100-240V (50 / 60hz) Power Supply
Power consumption
20W(Typ.) Power Consumption
Power Consumption (DPMS)
0.3W(Typ.) Power Consumption (DPMS)
Power Consumption (Stand-by)
0.3W(Typ.) Power Consumption (Stand-by)
Type
Built-in
Dimension
Set Dimension with Stand (WxHxD)
MAX: 439 x 190 x 417.35MIN : 439 x 190 x 317.35mm
Set Dimension without Stand (WxHxD)
439 x 60.25 x 290mm
Package Dimension (WxHxD)
516 x 366 x 192mm
Weight
Set Weight with Stand
CMI: 3.9 kgAMLCD: 3.75 kg
Set Weight without Stand
CMI: 2.75 kgAMLCD: 2.6 kg
Package Weight
CMI: 5.2 kgAMLCD: 5.05 kg
Accessory
Cables
D-sub + DVI Cable
Operation Conditions
Temperature
10℃~ 40℃
Humidity
10~80%
Certification and Compliance
Eco label certification
UL (USA): UL 60950-1CSA (Canada) : CSA C22.2 No. 60950-1 TUV (Germany) : EN60950-1NEMKO (Norway) : EN60950-1 KC (Korea) : K60950-1 CCC (China) : GB 4943-2001PSB (Singapore) : IEC60950-1GOST (Russia) : IEC60950-1, EN55022SIQ (Slovenia) : IEC60950-1, EN55022PCBC (Poland) : IEC60590-1, EN55022NOM (Mexico) : NOM-019-SCFI-1993IRAM (Argentina) :IEC60950-1SASO (Saudi Arabia) : IEC60950-1
EMC
FCC (USA) FCC Part 15, Subpart B class ACE (Europe) EN55022, EN55024VCCI (Japan) V-3 (CISPR22)KCC (Korea) :KN22, KN24C-Tick (Australia) : AS/NZS3548 (CISPR22) CCC(China) :GB 9254-2008, GB 17625.1-2003
Environment / Energy
Energy Star / TCO 5.0/ Epeat Gold