Note:
Camera
Image Sensor 1/3” SONY vertical double density interline CCD Shutter Time 1/25 (1/30) s to 1/100,000 s
Min. Illumination 0.1 Lux @ (F1.2, AGC ON), 0 Lux with IR
Lens 2.8 - 11 mm @ F1.4; Angle of view: 97° - 24°
Lens Mount Φ14 Auto Iris DC drive
Angle Adjustment Pan: 0° - 360°, Tilt: 0° - 75°, Rotation: 0° - 360°
Day & Night: IR cut filter with auto switch
Wide Dynamic Range: 160 X
Compression Standard
Video Compression: H.264 / MPEG4 / MJPEG
Bit Rate: 32 Kbps - 8 Mbps
Audio Compression: G.711 Dual Stream Yes
Image
Max. Image Resolution: 704 × 480
Frame Rate: 60 Hz: 30 fps (704 × 480)
Image Setting: Saturation, Brightness, Contrast adjustable through client software or web browser
Network
Local Storage: Built-in SD/SDHC slot, up to 32 GB
Alarm Trigger: Motion detection, Network disconnect , IP address conflict, Storage exception
Protocols: TCP/IP, HTTP, DHCP, DNS, DDNS, RTP/RTSP, PPPoE, SMTP, NTP
Security: Password protection, Watermark System
Compatibility: ONVIF, PSIA, CGI
Interface
Audio Input: 1-ch microphone input, 3.5 mm mini-jack
Audio Output: 1-ch 3.5 mm audio interface (Line level, 600 Ω)
Communication Interface: 1 RJ45 10 M/100 M Ethernet port and 1 RS-485 interface
Alarm Input: 2
Alarm Output: 2
Video Output: 1Vp-p composite output (75 Ω/RCA)
Reset Button: Yes
General
Operating Conditions: -10 °C - 60 °C (14 °F - 140 °F); Humidity 90% or less (non-condensing)
Power Supply: 12 V DC ± 10%; PoE (802.3af)
Power Consumption: Max. 7.5 W
Impact Protection: IEC60068-275Eh, 50J; EN50102, up to IK10
IR Range: - Up to 60 feet
Dimension: (Dia.xH) Φ 140 × 114 mm (Φ 5.51” × 4.49”)
Weight: 1400 g (3.09 lbs)